multicomp PRO Rf/coaxial Adapter, Bnc Plug-Bnc Plug; Convert From Coax Type Multicomp SPC15328

Description
RF/COAXIAL ADAPTER, BNC PLUG-BNC PLUG; Convert From Coax Type:BNC; Convert From Gender:Plug; Convert To Coax Type:BNC; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:-; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
Datasheet
Description
RF/COAXIAL ADAPTER, BNC PLUG-BNC PLUG; Convert From Coax Type:BNC; Convert From Gender:Plug; Convert To Coax Type:BNC; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:-; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/coaxial Adapter, Bnc Plug-Bnc Plug; Convert From Coax Type Multicomp - 79K4920 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Adapter, Bnc Plug-Bnc Plug; Convert From Coax Type Multicomp
79K4920
Rf/coaxial Adapter, Bnc Plug-Bnc Plug; Convert From Coax Type Multicomp 79K4920
RF/COAXIAL ADAPTER, BNC PLUG-BNC PLUG; Convert From Coax Type:BNC; Convert From Gender:Plug; Convert To Coax Type:BNC; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:-; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

RF/COAXIAL ADAPTER, BNC PLUG-BNC PLUG; Convert From Coax Type:BNC; Convert From Gender:Plug; Convert To Coax Type:BNC; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:-; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 79K4920
Product Name Rf/coaxial Adapter, Bnc Plug-Bnc Plug; Convert From Coax Type Multicomp
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details
SMA Female to BNC Female, Adapter - 9322 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type BNC; SMA
Gender Male / Plug; Female / Jack
View Details
Coaxial Adapters - 8021A3 - Maury Microwave
Specs
Gender Female / Jack
Frequency 34.000 GHz
View Details