multicomp PRO D Sub Connector, High Density-Hd, 44 Position, Plug; No. Of Contacts Multicomp SPC15326

Description
D SUB CONNECTOR, HIGH DENSITY-HD, 44 POSITION, PLUG; No. of Contacts:44Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:HD D Sub Dip Series; Connector Body Material:Metal Body RoHS Compliant: Yes
Datasheet
Description
D SUB CONNECTOR, HIGH DENSITY-HD, 44 POSITION, PLUG; No. of Contacts:44Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:HD D Sub Dip Series; Connector Body Material:Metal Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, High Density-Hd, 44 Position, Plug; No. Of Contacts Multicomp - 79K4918 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, High Density-Hd, 44 Position, Plug; No. Of Contacts Multicomp
79K4918
D Sub Connector, High Density-Hd, 44 Position, Plug; No. Of Contacts Multicomp 79K4918
D SUB CONNECTOR, HIGH DENSITY-HD, 44 POSITION, PLUG; No. of Contacts:44Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:HD D Sub Dip Series; Connector Body Material:Metal Body RoHS Compliant: Yes

D SUB CONNECTOR, HIGH DENSITY-HD, 44 POSITION, PLUG; No. of Contacts:44Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:HD D Sub Dip Series; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet
D Sub Connector, Hd D Sub Dip Series, Db, Receptacle, 44, Metal, Solder Rohs Compliant Multicomp - 95M7157 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Hd D Sub Dip Series, Db, Receptacle, 44, Metal, Solder Rohs Compliant Multicomp
95M7157
D Sub Connector, Hd D Sub Dip Series, Db, Receptacle, 44, Metal, Solder Rohs Compliant Multicomp 95M7157
D Sub Connector, HD D Sub Dip Series, DB, Receptacle, 44, Metal, Solder RoHS Compliant: Yes

D Sub Connector, HD D Sub Dip Series, DB, Receptacle, 44, Metal, Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 79K4918 95M7157
Product Name D Sub Connector, High Density-Hd, 44 Position, Plug; No. Of Contacts Multicomp D Sub Connector, Hd D Sub Dip Series, Db, Receptacle, 44, Metal, Solder Rohs Compliant Multicomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data