multicomp PRO Binding Post, Screw; Product Range Multicomp SPC15319

Description
BINDING POST, SCREW; Product Range:-; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:-; Contact Material:Brass; Colour:Nickel; Connector Type:Binding Post RoHS Compliant: Yes
Description
BINDING POST, SCREW; Product Range:-; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:-; Contact Material:Brass; Colour:Nickel; Connector Type:Binding Post RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Binding Post, Screw; Product Range Multicomp - 79K4913 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, Screw; Product Range Multicomp
79K4913
Binding Post, Screw; Product Range Multicomp 79K4913
BINDING POST, SCREW; Product Range:-; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:-; Contact Material:Brass; Colour:Nickel; Connector Type:Binding Post RoHS Compliant: Yes

BINDING POST, SCREW; Product Range:-; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:-; Contact Material:Brass; Colour:Nickel; Connector Type:Binding Post RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 79K4913
Product Name Binding Post, Screw; Product Range Multicomp
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Connector/Terminal/Pin - 154059136 - Radwell International
Allen-Bradley / Rockwell Automation
View Details