multicomp PRO D Sub Cover, Size Dc, Polypropylene; Product Range Multicomp SPC15317

Description
D SUB COVER, SIZE DC, POLYPROPYLENE; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:PP (Polypropylene) Body; Accessory Type:D Sub Cover; Body Color:Black; Connector Shell Size:DC RoHS Compliant: Yes
Datasheet
Description
D SUB COVER, SIZE DC, POLYPROPYLENE; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:PP (Polypropylene) Body; Accessory Type:D Sub Cover; Body Color:Black; Connector Shell Size:DC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Cover, Size Dc, Polypropylene; Product Range Multicomp - 79K4911 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Cover, Size Dc, Polypropylene; Product Range Multicomp
79K4911
D Sub Cover, Size Dc, Polypropylene; Product Range Multicomp 79K4911
D SUB COVER, SIZE DC, POLYPROPYLENE; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:PP (Polypropylene) Body; Accessory Type:D Sub Cover; Body Color:Black; Connector Shell Size:DC RoHS Compliant: Yes

D SUB COVER, SIZE DC, POLYPROPYLENE; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:PP (Polypropylene) Body; Accessory Type:D Sub Cover; Body Color:Black; Connector Shell Size:DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 79K4911
Product Name D Sub Cover, Size Dc, Polypropylene; Product Range Multicomp
Material PP (Polypropylene) Body
Unlock Full Specs
to access all available technical data

Similar Products

2+4 Pos. Cable Metal Backshell Kit for Gecko-MT, Hex Socket Screw-Lok - G125-964F1-02-04-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 0.9665 inch (24.55 mm)
View Details
D Sub Backshells - 458064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Top Entry
Material Aluminum; Aluminium
View Details