multicomp PRO Coaxial Cable, Rg-59/u, 3Ft, Black; Connector To Connector Multicomp SPC15314

Description
COAXIAL CABLE, RG-59/U, 3FT, BLACK; Connector to Connector:-; Coaxial Cable Type:RG59; Impedance:75ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Black; Product Range:-; Assembly Cable Type:Coaxial RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-59/U, 3FT, BLACK; Connector to Connector:-; Coaxial Cable Type:RG59; Impedance:75ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Black; Product Range:-; Assembly Cable Type:Coaxial RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-59/u, 3Ft, Black; Connector To Connector Multicomp - 79K4908 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-59/u, 3Ft, Black; Connector To Connector Multicomp
79K4908
Coaxial Cable, Rg-59/u, 3Ft, Black; Connector To Connector Multicomp 79K4908
COAXIAL CABLE, RG-59/U, 3FT, BLACK; Connector to Connector:-; Coaxial Cable Type:RG59; Impedance:75ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Black; Product Range:-; Assembly Cable Type:Coaxial RoHS Compliant: Yes

COAXIAL CABLE, RG-59/U, 3FT, BLACK; Connector to Connector:-; Coaxial Cable Type:RG59; Impedance:75ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Black; Product Range:-; Assembly Cable Type:Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 79K4908
Product Name Coaxial Cable, Rg-59/u, 3Ft, Black; Connector To Connector Multicomp
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 1727316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding Ftp
View Details