multicomp PRO D Sub Cover, Size Dc, Zinc Alloy; Product Range Multicomp SPC15310

Description
D SUB COVER, SIZE DC, ZINC ALLOY; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:D Sub Cover; Body Color:Black; Connector Shell Size:DC; Enclosure Material:Metal RoHS Compliant: Yes
Datasheet
Description
D SUB COVER, SIZE DC, ZINC ALLOY; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:D Sub Cover; Body Color:Black; Connector Shell Size:DC; Enclosure Material:Metal RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Cover, Size Dc, Zinc Alloy; Product Range Multicomp - 79K4904 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Cover, Size Dc, Zinc Alloy; Product Range Multicomp
79K4904
D Sub Cover, Size Dc, Zinc Alloy; Product Range Multicomp 79K4904
D SUB COVER, SIZE DC, ZINC ALLOY; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:D Sub Cover; Body Color:Black; Connector Shell Size:DC; Enclosure Material:Metal RoHS Compliant: Yes

D SUB COVER, SIZE DC, ZINC ALLOY; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:D Sub Cover; Body Color:Black; Connector Shell Size:DC; Enclosure Material:Metal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 79K4904
Product Name D Sub Cover, Size Dc, Zinc Alloy; Product Range Multicomp
Material Zinc Alloy Body
Unlock Full Specs
to access all available technical data

Similar Products

Cover - 210-843 - WAGO
Specs
Type Cap
Width 0.4921 inch (12.5 mm)
Length 1.06 inch (27 mm)
View Details
D Sub Backshells - 340045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Plastic
View Details
21+21 Pos. Plastic Hood/Backshell for Female J-Tek or Mix-Tek, Jackscrews - M80-9544200 - Harwin Plc
Specs
Type Cap
Material Polyamide (Nylon) 46
Width 2.42 inch (61.5 mm)
View Details