multicomp PRO Coaxial Cable, Rg-59/u, 6Ft, Black; Connector Type A Multicomp SPC15309

Description
COAXIAL CABLE, RG-59/U, 6FT, BLACK; Connector Type A:F Straight Plug; Connector Type B:F Straight Plug; Coaxial Cable Type:RG59; Impedance:75ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-59/U, 6FT, BLACK; Connector Type A:F Straight Plug; Connector Type B:F Straight Plug; Coaxial Cable Type:RG59; Impedance:75ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-59/u, 6Ft, Black; Connector Type A Multicomp - 79K4903 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-59/u, 6Ft, Black; Connector Type A Multicomp
79K4903
Coaxial Cable, Rg-59/u, 6Ft, Black; Connector Type A Multicomp 79K4903
COAXIAL CABLE, RG-59/U, 6FT, BLACK; Connector Type A:F Straight Plug; Connector Type B:F Straight Plug; Coaxial Cable Type:RG59; Impedance:75ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, RG-59/U, 6FT, BLACK; Connector Type A:F Straight Plug; Connector Type B:F Straight Plug; Coaxial Cable Type:RG59; Impedance:75ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 79K4903
Product Name Coaxial Cable, Rg-59/u, 6Ft, Black; Connector Type A Multicomp
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 1745286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding S/ftp
View Details
ZK2000-3522-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers