multicomp PRO Centronics Connector Female 24 Position Solder; No. Of Contacts Multicomp SPC15302

Description
CENTRONICS CONNECTOR FEMALE 24 POSITION SOLDER; No. of Contacts:24Contacts; Gender:Receptacle; Connector Type:Centronics; Contact Termination Type:Solder; Product Range:-; Connector Mounting:Cable Mount; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
CENTRONICS CONNECTOR FEMALE 24 POSITION SOLDER; No. of Contacts:24Contacts; Gender:Receptacle; Connector Type:Centronics; Contact Termination Type:Solder; Product Range:-; Connector Mounting:Cable Mount; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centronics Connector Female 24 Position Solder; No. Of Contacts Multicomp - 79K4896 - Newark, An Avnet Company
Chicago, IL, United States
Centronics Connector Female 24 Position Solder; No. Of Contacts Multicomp
79K4896
Centronics Connector Female 24 Position Solder; No. Of Contacts Multicomp 79K4896
CENTRONICS CONNECTOR FEMALE 24 POSITION SOLDER; No. of Contacts:24Contacts; Gender:Receptacle; Connector Type:Centronics; Contact Termination Type:Solder; Product Range:-; Connector Mounting:Cable Mount; Contact Material:Brass RoHS Compliant: Yes

CENTRONICS CONNECTOR FEMALE 24 POSITION SOLDER; No. of Contacts:24Contacts; Gender:Receptacle; Connector Type:Centronics; Contact Termination Type:Solder; Product Range:-; Connector Mounting:Cable Mount; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 79K4896
Product Name Centronics Connector Female 24 Position Solder; No. Of Contacts Multicomp
Connector Type Centronics Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, ARINC 600 Modified Size 1 - 190802 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
LHS/LHZ Series: Rack and Panel Blind Mating Modular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details