multicomp PRO D Sub Housing, Plug, Hd, 44 Position; No. Of Positions Multicomp SPC15297

Description
D SUB HOUSING, PLUG, HD, 44 POSITION; No. of Positions:44Position s; Connector Type:High Density D Sub; Connector Shell Size:DB; Product Range:-; Gender:Plug; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: Yes
Datasheet
Description
D SUB HOUSING, PLUG, HD, 44 POSITION; No. of Positions:44Position s; Connector Type:High Density D Sub; Connector Shell Size:DB; Product Range:-; Gender:Plug; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Housing, Plug, Hd, 44 Position; No. Of Positions Multicomp - 79K4891 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Housing, Plug, Hd, 44 Position; No. Of Positions Multicomp
79K4891
D Sub Housing, Plug, Hd, 44 Position; No. Of Positions Multicomp 79K4891
D SUB HOUSING, PLUG, HD, 44 POSITION; No. of Positions:44Position s; Connector Type:High Density D Sub; Connector Shell Size:DB; Product Range:-; Gender:Plug; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: Yes

D SUB HOUSING, PLUG, HD, 44 POSITION; No. of Positions:44Positions; Connector Type:High Density D Sub; Connector Shell Size:DB; Product Range:-; Gender:Plug; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 79K4891
Product Name D Sub Housing, Plug, Hd, 44 Position; No. Of Positions Multicomp
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 100 mm (3.94 inch)
Bearing Bore / Ring O.D. 3.54 inch (90 mm)
View Details