multicomp PRO Adapter, Db-25 Female Rj45; Inter Series Connector A Multicomp SPC15295

Description
ADAPTER, DB-25 FEMALE RJ45; Inter Series Connector A:D Sub; Convert From Positions:25Position s; Convert From Gender:Receptacle; Inter Series Connector B:RJ45; Convert To Positions:8Positions ; Convert To Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
ADAPTER, DB-25 FEMALE RJ45; Inter Series Connector A:D Sub; Convert From Positions:25Position s; Convert From Gender:Receptacle; Inter Series Connector B:RJ45; Convert To Positions:8Positions ; Convert To Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adapter, Db-25 Female Rj45; Inter Series Connector A Multicomp - 79K4889 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Db-25 Female Rj45; Inter Series Connector A Multicomp
79K4889
Adapter, Db-25 Female Rj45; Inter Series Connector A Multicomp 79K4889
ADAPTER, DB-25 FEMALE RJ45; Inter Series Connector A:D Sub; Convert From Positions:25Position s; Convert From Gender:Receptacle; Inter Series Connector B:RJ45; Convert To Positions:8Positions ; Convert To Gender:Receptacle RoHS Compliant: Yes

ADAPTER, DB-25 FEMALE RJ45; Inter Series Connector A:D Sub; Convert From Positions:25Positions; Convert From Gender:Receptacle; Inter Series Connector B:RJ45; Convert To Positions:8Positions; Convert To Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 79K4889
Product Name Adapter, Db-25 Female Rj45; Inter Series Connector A Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11513-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Panel Mount
View Details
3 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
High Flow Power Backplane 1x1 Male Right Angle Solder Connector - 80319R-D - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details