RF/COAXIAL, F PLUG, STRAIGHT, TWIST ON; Connector Type:F Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Twist On; Impedance:-; Coaxial Cable Types:RG59; Contact Material:-; Contact Plating:-; Frequency Max:4GHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 79K4883 |
| Product Name | Rf/coaxial, F Plug, Straight, Twist On; Connector Type Multicomp |
| Gender | Male / Plug |