multicomp PRO Connector, Phone Audio, Jack, 1 Position; No. Of Contacts Multicomp SPC15284

Description
CONNECTOR, PHONE AUDIO, JACK, 1 POSITION; No. of Contacts:1Contacts; Gender:Jack; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Connector Colour:-; External Diameter:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, PHONE AUDIO, JACK, 1 POSITION; No. of Contacts:1Contacts; Gender:Jack; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Connector Colour:-; External Diameter:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Phone Audio, Jack, 1 Position; No. Of Contacts Multicomp - 79K4881 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Phone Audio, Jack, 1 Position; No. Of Contacts Multicomp
79K4881
Connector, Phone Audio, Jack, 1 Position; No. Of Contacts Multicomp 79K4881
CONNECTOR, PHONE AUDIO, JACK, 1 POSITION; No. of Contacts:1Contacts; Gender:Jack; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Connector Colour:-; External Diameter:-; Product Range:- RoHS Compliant: Yes

CONNECTOR, PHONE AUDIO, JACK, 1 POSITION; No. of Contacts:1Contacts; Gender:Jack; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Connector Colour:-; External Diameter:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 79K4881
Product Name Connector, Phone Audio, Jack, 1 Position; No. Of Contacts Multicomp
Connector Type Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products