RF/COAXIAL, BNC TERMINATOR, R/A, 50 OHM; RF Terminator Type:BNC Terminator Plug; Frequency Max:-; Impedance:50ohm; Product Range:-; Accessory Type:Terminator, Coaxial; Connector Body Style:Straight Terminator; Contact Material:Brass RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 79K4877 |
| Product Name | Rf/coaxial, Bnc Terminator, R/a, 50 Ohm; Rf Terminator Type Multicomp |
| Connector Type | BNC |