RF/COAXIAL, BNC TERMINATOR, R/A, 75 OHM; RF Terminator Type:BNC Terminator Plug; Coaxial Cable Types:-; Frequency Max:-; Impedance:75ohm; Product Range:-; Connector Body Style:Straight Terminator; Connector Mounting:Cable Mount RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 79K4874 |
| Product Name | Rf/coaxial, Bnc Terminator, R/a, 75 Ohm; Rf Terminator Type Multicomp |
| Connector Type | BNC |