multicomp PRO Scsi Terminator, Pin, 68 Position; No. Of Contacts Multicomp SPC15266

Description
SCSI TERMINATOR, PIN, 68 POSITION; No. of Contacts:68Contacts; Gender:Plug; Connector Type:SCSI; Contact Termination Type:-; Product Range:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
SCSI TERMINATOR, PIN, 68 POSITION; No. of Contacts:68Contacts; Gender:Plug; Connector Type:SCSI; Contact Termination Type:-; Product Range:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Scsi Terminator, Pin, 68 Position; No. Of Contacts Multicomp - 79K4863 - Newark, An Avnet Company
Chicago, IL, United States
Scsi Terminator, Pin, 68 Position; No. Of Contacts Multicomp
79K4863
Scsi Terminator, Pin, 68 Position; No. Of Contacts Multicomp 79K4863
SCSI TERMINATOR, PIN, 68 POSITION; No. of Contacts:68Contacts; Gender:Plug; Connector Type:SCSI; Contact Termination Type:-; Product Range:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Contact Material:Brass RoHS Compliant: Yes

SCSI TERMINATOR, PIN, 68 POSITION; No. of Contacts:68Contacts; Gender:Plug; Connector Type:SCSI; Contact Termination Type:-; Product Range:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 79K4863
Product Name Scsi Terminator, Pin, 68 Position; No. Of Contacts Multicomp
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 180 Contact for 3/0 AWG Cable Silver Plated Wire Contact - 1328G2 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers
Nh-Din 2C / 500V / 63A / Gg Schurter - 29Y3069 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details