multicomp PRO Centronics Connector, Plug 14 Position, Solder; No. Of Contacts Multicomp SPC15257

Description
CENTRONICS CONNECTOR, PLUG 14 POSITION, SOLDER; No. of Contacts:14Contacts; Gender:Plug; Connector Type:Centronics; Contact Termination Type:Solder; Product Range:-; Connector Mounting:Cable Mount; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
CENTRONICS CONNECTOR, PLUG 14 POSITION, SOLDER; No. of Contacts:14Contacts; Gender:Plug; Connector Type:Centronics; Contact Termination Type:Solder; Product Range:-; Connector Mounting:Cable Mount; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centronics Connector, Plug 14 Position, Solder; No. Of Contacts Multicomp - 79K4854 - Newark, An Avnet Company
Chicago, IL, United States
Centronics Connector, Plug 14 Position, Solder; No. Of Contacts Multicomp
79K4854
Centronics Connector, Plug 14 Position, Solder; No. Of Contacts Multicomp 79K4854
CENTRONICS CONNECTOR, PLUG 14 POSITION, SOLDER; No. of Contacts:14Contacts; Gender:Plug; Connector Type:Centronics; Contact Termination Type:Solder; Product Range:-; Connector Mounting:Cable Mount; Contact Material:Brass RoHS Compliant: Yes

CENTRONICS CONNECTOR, PLUG 14 POSITION, SOLDER; No. of Contacts:14Contacts; Gender:Plug; Connector Type:Centronics; Contact Termination Type:Solder; Product Range:-; Connector Mounting:Cable Mount; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 79K4854
Product Name Centronics Connector, Plug 14 Position, Solder; No. Of Contacts Multicomp
Connector Type Centronics Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 2 Pair Cables Plug w/ATUM Strain Relief (Cat 5e) - 110506 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
PCI Express - 10018783-10033ELF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers