multicomp PRO D Sub Housing, Receptacle, Hd, 26 Position; No. Of Positions Multicomp SPC15252

Description
D SUB HOUSING, RECEPTACLE, HD, 26 POSITION; No. of Positions:26Position s; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:-; Gender:Receptacle; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: Yes
Datasheet
Description
D SUB HOUSING, RECEPTACLE, HD, 26 POSITION; No. of Positions:26Position s; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:-; Gender:Receptacle; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Housing, Receptacle, Hd, 26 Position; No. Of Positions Multicomp - 79K4849 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Housing, Receptacle, Hd, 26 Position; No. Of Positions Multicomp
79K4849
D Sub Housing, Receptacle, Hd, 26 Position; No. Of Positions Multicomp 79K4849
D SUB HOUSING, RECEPTACLE, HD, 26 POSITION; No. of Positions:26Position s; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:-; Gender:Receptacle; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: Yes

D SUB HOUSING, RECEPTACLE, HD, 26 POSITION; No. of Positions:26Positions; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:-; Gender:Receptacle; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 79K4849
Product Name D Sub Housing, Receptacle, Hd, 26 Position; No. Of Positions Multicomp
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

0.812
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 20.62 mm (0.8120 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 82.55 mm (3.25 inch)
Bearing Bore / Ring O.D. 2.75 inch (69.85 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details