multicomp PRO D Sub Housing, Receptacle, Hd, 62 Position; No. Of Positions Multicomp SPC15244

Description
D SUB HOUSING, RECEPTACLE, HD, 62 POSITION; No. of Positions:62Position s; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:-; Gender:Receptacle; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: Yes
Datasheet
Description
D SUB HOUSING, RECEPTACLE, HD, 62 POSITION; No. of Positions:62Position s; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:-; Gender:Receptacle; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Housing, Receptacle, Hd, 62 Position; No. Of Positions Multicomp - 79K4841 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Housing, Receptacle, Hd, 62 Position; No. Of Positions Multicomp
79K4841
D Sub Housing, Receptacle, Hd, 62 Position; No. Of Positions Multicomp 79K4841
D SUB HOUSING, RECEPTACLE, HD, 62 POSITION; No. of Positions:62Position s; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:-; Gender:Receptacle; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: Yes

D SUB HOUSING, RECEPTACLE, HD, 62 POSITION; No. of Positions:62Positions; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:-; Gender:Receptacle; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 79K4841
Product Name D Sub Housing, Receptacle, Hd, 62 Position; No. Of Positions Multicomp
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 10 mm (0.3937 inch)
Bearing Bore / Ring O.D. 0.2756 inch (7 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details