multicomp PRO D Sub Cover, Size Dd, Abs; Product Range Multicomp SPC15242

Description
D SUB COVER, SIZE DD, ABS; Product Range:-; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Connector Shell Size:DD; Enclosure Material:Plastic; No. of Positions:50 RoHS Compliant: Yes
Datasheet
Description
D SUB COVER, SIZE DD, ABS; Product Range:-; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Connector Shell Size:DD; Enclosure Material:Plastic; No. of Positions:50 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Cover, Size Dd, Abs; Product Range Multicomp - 79K4839 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Cover, Size Dd, Abs; Product Range Multicomp
79K4839
D Sub Cover, Size Dd, Abs; Product Range Multicomp 79K4839
D SUB COVER, SIZE DD, ABS; Product Range:-; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Connector Shell Size:DD; Enclosure Material:Plastic; No. of Positions:50 RoHS Compliant: Yes

D SUB COVER, SIZE DD, ABS; Product Range:-; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Connector Shell Size:DD; Enclosure Material:Plastic; No. of Positions:50 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 79K4839
Product Name D Sub Cover, Size Dd, Abs; Product Range Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details