multicomp PRO D Sub Cover, Size Dd, Zinc Alloy; Product Range Multicomp SPC15234

Description
D SUB COVER, SIZE DD, ZINC ALLOY; Product Range:-; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:D Sub Cover; Connector Shell Size:DD; Enclosure Material:Metal RoHS Compliant: Yes
Datasheet
Description
D SUB COVER, SIZE DD, ZINC ALLOY; Product Range:-; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:D Sub Cover; Connector Shell Size:DD; Enclosure Material:Metal RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Cover, Size Dd, Zinc Alloy; Product Range Multicomp - 79K4833 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Cover, Size Dd, Zinc Alloy; Product Range Multicomp
79K4833
D Sub Cover, Size Dd, Zinc Alloy; Product Range Multicomp 79K4833
D SUB COVER, SIZE DD, ZINC ALLOY; Product Range:-; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:D Sub Cover; Connector Shell Size:DD; Enclosure Material:Metal RoHS Compliant: Yes

D SUB COVER, SIZE DD, ZINC ALLOY; Product Range:-; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:D Sub Cover; Connector Shell Size:DD; Enclosure Material:Metal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 79K4833
Product Name D Sub Cover, Size Dd, Zinc Alloy; Product Range Multicomp
Material Zinc Alloy Body
Unlock Full Specs
to access all available technical data

Similar Products

3 Pos. Male Plug Right-Angle Board Mount Metal Backshell for Kona, Panel Mount - KA1-9610302 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 2.32 inch (59 mm)
View Details
SB ® 120 Dust Cover – Black - B02019P1 - Anderson Power Products
Specs
Type Cap
View Details
2 suppliers
D Sub Backshells - 329438 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Plastic
View Details