RF/COAXIAL, BNC PLUG, STRAIGHT, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:-; Coaxial Cable Types:RG58, Essex 621-715; Contact Material:Brass; Frequency Max:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 79K4832 |
| Product Name | Rf/coaxial, Bnc Plug, Straight, Crimp; Connector Type Multicomp |
| Connector Type | BNC |