multicomp PRO Cable Assembly, F Male-Male, Rg-59/u, 3Ft, Black; Connector Type A Multicomp SPC15231

Description
CABLE ASSEMBLY, F MALE-MALE, RG-59/U, 3FT, BLACK; Connector Type A:F Straight Plug; Connector Type B:F Straight Plug; Coaxial Cable Type:RG59; Impedance:75ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Product Range:-RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, F MALE-MALE, RG-59/U, 3FT, BLACK; Connector Type A:F Straight Plug; Connector Type B:F Straight Plug; Coaxial Cable Type:RG59; Impedance:75ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, F Male-Male, Rg-59/u, 3Ft, Black; Connector Type A Multicomp - 79K4830 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, F Male-Male, Rg-59/u, 3Ft, Black; Connector Type A Multicomp
79K4830
Cable Assembly, F Male-Male, Rg-59/u, 3Ft, Black; Connector Type A Multicomp 79K4830
CABLE ASSEMBLY, F MALE-MALE, RG-59/U, 3FT, BLACK; Connector Type A:F Straight Plug; Connector Type B:F Straight Plug; Coaxial Cable Type:RG59; Impedance:75ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Product Range:-RoHS Compliant: Yes

CABLE ASSEMBLY, F MALE-MALE, RG-59/U, 3FT, BLACK; Connector Type A:F Straight Plug; Connector Type B:F Straight Plug; Coaxial Cable Type:RG59; Impedance:75ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 79K4830
Product Name Cable Assembly, F Male-Male, Rg-59/u, 3Ft, Black; Connector Type A Multicomp
Cable Length 2.95 ft (9 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1123918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 9.84 ft (30 dm)
View Details
Precision Test Cable, Economy, 50.0 GHz, 36.0″ - E50-3FT-VMVM+ - Mini-Circuits
Specs
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details