multicomp PRO Cable Assembly, Rca Plug-Plug, Rg-59/u, 6Ft, Black; Connector Type A Multicomp SPC15228

Description
CABLE ASSEMBLY, RCA PLUG-PLUG, RG-59/U, 6FT, BLACK; Connector Type A:RCA/Phono Plug; Connector Type B:RCA/Phono Plug; Coaxial Cable Type:RG59; Impedance:75ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, RCA PLUG-PLUG, RG-59/U, 6FT, BLACK; Connector Type A:RCA/Phono Plug; Connector Type B:RCA/Phono Plug; Coaxial Cable Type:RG59; Impedance:75ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Rca Plug-Plug, Rg-59/u, 6Ft, Black; Connector Type A Multicomp - 79K4827 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Rca Plug-Plug, Rg-59/u, 6Ft, Black; Connector Type A Multicomp
79K4827
Cable Assembly, Rca Plug-Plug, Rg-59/u, 6Ft, Black; Connector Type A Multicomp 79K4827
CABLE ASSEMBLY, RCA PLUG-PLUG, RG-59/U, 6FT, BLACK; Connector Type A:RCA/Phono Plug; Connector Type B:RCA/Phono Plug; Coaxial Cable Type:RG59; Impedance:75ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Product Range:- RoHS Compliant: Yes

CABLE ASSEMBLY, RCA PLUG-PLUG, RG-59/U, 6FT, BLACK; Connector Type A:RCA/Phono Plug; Connector Type B:RCA/Phono Plug; Coaxial Cable Type:RG59; Impedance:75ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 79K4827
Product Name Cable Assembly, Rca Plug-Plug, Rg-59/u, 6Ft, Black; Connector Type A Multicomp
Cable Length 5.91 ft (18 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1683937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 1.64 ft (5 dm)
View Details
Hand-Flex Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details
3 suppliers