multicomp PRO D Sub Cover, Size De, Abs; Product Range Multicomp SPC15226

Description
D SUB COVER, SIZE DE, ABS; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:45°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Accessory Type:Plastic Cover; Body Color:Black; Connector Shell Size:DE RoHS Compliant: Yes
Datasheet
Description
D SUB COVER, SIZE DE, ABS; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:45°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Accessory Type:Plastic Cover; Body Color:Black; Connector Shell Size:DE RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Cover, Size De, Abs; Product Range Multicomp - 79K4825 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Cover, Size De, Abs; Product Range Multicomp
79K4825
D Sub Cover, Size De, Abs; Product Range Multicomp 79K4825
D SUB COVER, SIZE DE, ABS; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:45°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Accessory Type:Plastic Cover; Body Color:Black; Connector Shell Size:DE RoHS Compliant: Yes

D SUB COVER, SIZE DE, ABS; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:45°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Accessory Type:Plastic Cover; Body Color:Black; Connector Shell Size:DE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 79K4825
Product Name D Sub Cover, Size De, Abs; Product Range Multicomp
Material ABS (Acrylonitrile Butadiene Styrene) Body
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 340056 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Plastic
View Details
2+24 Pos. Cable Metal Backshell Kit for Gecko-MT, Hex Socket Screw-Lok - G125-964F1-02-24-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.46 inch (37.05 mm)
View Details