multicomp PRO Adapter, Db-25 Female Rj45; Inter Series Connector A Multicomp SPC15221

Description
ADAPTER, DB-25 FEMALE RJ45; Inter Series Connector A:D Sub; Convert From Positions:25Position s; Convert From Gender:Receptacle; Inter Series Connector B:RJ45; Convert To Positions:8Positions ; Convert To Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
ADAPTER, DB-25 FEMALE RJ45; Inter Series Connector A:D Sub; Convert From Positions:25Position s; Convert From Gender:Receptacle; Inter Series Connector B:RJ45; Convert To Positions:8Positions ; Convert To Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adapter, Db-25 Female Rj45; Inter Series Connector A Multicomp - 79K4820 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Db-25 Female Rj45; Inter Series Connector A Multicomp
79K4820
Adapter, Db-25 Female Rj45; Inter Series Connector A Multicomp 79K4820
ADAPTER, DB-25 FEMALE RJ45; Inter Series Connector A:D Sub; Convert From Positions:25Position s; Convert From Gender:Receptacle; Inter Series Connector B:RJ45; Convert To Positions:8Positions ; Convert To Gender:Receptacle RoHS Compliant: Yes

ADAPTER, DB-25 FEMALE RJ45; Inter Series Connector A:D Sub; Convert From Positions:25Positions; Convert From Gender:Receptacle; Inter Series Connector B:RJ45; Convert To Positions:8Positions; Convert To Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 79K4820
Product Name Adapter, Db-25 Female Rj45; Inter Series Connector A Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Magnetic Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
RJ45 For 4 Pair Cables Jack w/ATUM Strain Relief (Cat 6a) - 110937 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details