multicomp PRO High Density D-Sub Shell, Plug, 78 Position, Steel; No. Of Positions Multicomp SPC15213

Description
HIGH DENSITY D-SUB SHELL, PLUG, 78 POSITION, STEEL; No. of Positions:78Position s; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:-; Gender:Plug; Connector Body Material:Steel Body; D Sub Shell Size:DD RoHS Compliant: Yes
Description
HIGH DENSITY D-SUB SHELL, PLUG, 78 POSITION, STEEL; No. of Positions:78Position s; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:-; Gender:Plug; Connector Body Material:Steel Body; D Sub Shell Size:DD RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
High Density D-Sub Shell, Plug, 78 Position, Steel; No. Of Positions Multicomp - 79K4815 - Newark, An Avnet Company
Chicago, IL, United States
High Density D-Sub Shell, Plug, 78 Position, Steel; No. Of Positions Multicomp
79K4815
High Density D-Sub Shell, Plug, 78 Position, Steel; No. Of Positions Multicomp 79K4815
HIGH DENSITY D-SUB SHELL, PLUG, 78 POSITION, STEEL; No. of Positions:78Position s; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:-; Gender:Plug; Connector Body Material:Steel Body; D Sub Shell Size:DD RoHS Compliant: Yes

HIGH DENSITY D-SUB SHELL, PLUG, 78 POSITION, STEEL; No. of Positions:78Positions; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:-; Gender:Plug; Connector Body Material:Steel Body; D Sub Shell Size:DD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 79K4815
Product Name High Density D-Sub Shell, Plug, 78 Position, Steel; No. Of Positions Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25 mm (0.9843 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details