multicomp PRO Rf/coaxial, F Plug, Straight, Crimp; Connector Type Multicomp SPC15212

Description
RF/COAXIAL, F PLUG, STRAIGHT, CRIMP; Connector Type:F Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:-; Coaxial Cable Types:RG59; Contact Material:Brass; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes
Datasheet
Description
RF/COAXIAL, F PLUG, STRAIGHT, CRIMP; Connector Type:F Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:-; Coaxial Cable Types:RG59; Contact Material:Brass; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/coaxial, F Plug, Straight, Crimp; Connector Type Multicomp - 79K4814 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, F Plug, Straight, Crimp; Connector Type Multicomp
79K4814
Rf/coaxial, F Plug, Straight, Crimp; Connector Type Multicomp 79K4814
RF/COAXIAL, F PLUG, STRAIGHT, CRIMP; Connector Type:F Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:-; Coaxial Cable Types:RG59; Contact Material:Brass; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

RF/COAXIAL, F PLUG, STRAIGHT, CRIMP; Connector Type:F Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:-; Coaxial Cable Types:RG59; Contact Material:Brass; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 79K4814
Product Name Rf/coaxial, F Plug, Straight, Crimp; Connector Type Multicomp
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight; Straight
View Details
BNC Female to Double Banana Plug, Adapter - 9225 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
View Details
2 suppliers
Coaxial Adapters - Q237B8 - Maury Microwave
Specs
Gender Male / Plug; Female / Jack
Frequency 33.000 GHz
View Details