multicomp PRO Electronic Connector SPC15211

Description
MULTICOMP SPC15211 D SUB CONNECTOR, STANDARD, 37 POSITION, RECEPTACLE Product overview: SPC15211 from Multicomp is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 339-SPC15211 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MULTICOMP SPC15211 D SUB CONNECTOR, STANDARD, 37 POSITION, RECEPTACLE Product overview: SPC15211 from Multicomp is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 339-SPC15211 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
339-SPC15211
Electronic Connector 339-SPC15211
MULTICOMP SPC15211 D SUB CONNECTOR, STANDARD, 37 POSITION, RECEPTACLE Product overview: SPC15211 from Multicomp is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 339-SPC15211 can be used for catalog matching and distributor lookup.

MULTICOMP SPC15211 D SUB CONNECTOR, STANDARD, 37 POSITION, RECEPTACLE Product overview: SPC15211 from Multicomp is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 339-SPC15211 can be used for catalog matching and distributor lookup.

Supplier's Site
D Sub Connector, Standard, 37 Position, Receptacle; No. Of Contacts Multicomp - 79K4813 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 37 Position, Receptacle; No. Of Contacts Multicomp
79K4813
D Sub Connector, Standard, 37 Position, Receptacle; No. Of Contacts Multicomp 79K4813
D SUB CONNECTOR, STANDARD, 37 POSITION, RECEPTACLE; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:Solder Pot Series; Connector Body Material:Steel Body RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 37 POSITION, RECEPTACLE; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:Solder Pot Series; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 339-SPC15211 79K4813
Product Name Electronic Connector D Sub Connector, Standard, 37 Position, Receptacle; No. Of Contacts Multicomp
Termination Solder Solder
Unlock Full Specs
to access all available technical data