multicomp PRO Binding Post, #10-32, Stud, Red; Product Range Multicomp SPC15203

Description
BINDING POST, #10-32, STUD, RED; Product Range:-; Current Rating:-; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass; Colour:Red; Features:Insulated RoHS Compliant: Yes
Datasheet
Description
BINDING POST, #10-32, STUD, RED; Product Range:-; Current Rating:-; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass; Colour:Red; Features:Insulated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Post, #10-32, Stud, Red; Product Range Multicomp - 79K4805 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, #10-32, Stud, Red; Product Range Multicomp
79K4805
Binding Post, #10-32, Stud, Red; Product Range Multicomp 79K4805
BINDING POST, #10-32, STUD, RED; Product Range:-; Current Rating:-; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass; Colour:Red; Features:Insulated RoHS Compliant: Yes

BINDING POST, #10-32, STUD, RED; Product Range:-; Current Rating:-; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass; Colour:Red; Features:Insulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 79K4805
Product Name Binding Post, #10-32, Stud, Red; Product Range Multicomp
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 Standard Housings Black - 1327G6-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Jacks, Plugs - 0040.1161-ND - DigiKey
Specs
Gender Male / Plug
Mounting Panel Mount
View Details