multicomp PRO D Sub Cover, Size Dc, Abs; Product Range Multicomp SPC15202

Description
D SUB COVER, SIZE DC, ABS; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Accessory Type:Metalized Plastic Cover; Body Color:Silver RoHS Compliant: Yes
Datasheet
Description
D SUB COVER, SIZE DC, ABS; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Accessory Type:Metalized Plastic Cover; Body Color:Silver RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Cover, Size Dc, Abs; Product Range Multicomp - 79K4804 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Cover, Size Dc, Abs; Product Range Multicomp
79K4804
D Sub Cover, Size Dc, Abs; Product Range Multicomp 79K4804
D SUB COVER, SIZE DC, ABS; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Accessory Type:Metalized Plastic Cover; Body Color:Silver RoHS Compliant: Yes

D SUB COVER, SIZE DC, ABS; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Accessory Type:Metalized Plastic Cover; Body Color:Silver RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 79K4804
Product Name D Sub Cover, Size Dc, Abs; Product Range Multicomp
Material ABS (Acrylonitrile Butadiene Styrene) Body
Unlock Full Specs
to access all available technical data

Similar Products

SB ® 175 Dust Cover Red - 134G2 - Anderson Power Products
Anderson Power Products
Specs
Type Cap
View Details
2 suppliers
D Sub Backshells - 5444398 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Top Entry
Material Abs
View Details
TO-3 Case Cover w/o eyelets - 4632 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Cap
Material Nylon; Nylon
View Details
3 Pos. Straight Cable Metal Backshell for Kona - KA1-9700300 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 2.01 inch (51.1 mm)
View Details