multicomp PRO Wall Plate, Stainless Steel, 1 Module; Accessory Type Multicomp SPC15201

Description
WALL PLATE, STAINLESS STEEL, 1 MODULE; Accessory Type:Faceplate; For Use With:RS-232/DB-25 Connectors; No. of Module Spaces:1; Connector Body Material:Stainless Steel Body; Connector Colour:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WALL PLATE, STAINLESS STEEL, 1 MODULE; Accessory Type:Faceplate; For Use With:RS-232/DB-25 Connectors; No. of Module Spaces:1; Connector Body Material:Stainless Steel Body; Connector Colour:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Plate, Stainless Steel, 1 Module; Accessory Type Multicomp - 79K4803 - Newark, An Avnet Company
Chicago, IL, United States
Wall Plate, Stainless Steel, 1 Module; Accessory Type Multicomp
79K4803
Wall Plate, Stainless Steel, 1 Module; Accessory Type Multicomp 79K4803
WALL PLATE, STAINLESS STEEL, 1 MODULE; Accessory Type:Faceplate; For Use With:RS-232/DB-25 Connectors; No. of Module Spaces:1; Connector Body Material:Stainless Steel Body; Connector Colour:-; Product Range:- RoHS Compliant: Yes

WALL PLATE, STAINLESS STEEL, 1 MODULE; Accessory Type:Faceplate; For Use With:RS-232/DB-25 Connectors; No. of Module Spaces:1; Connector Body Material:Stainless Steel Body; Connector Colour:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 79K4803
Product Name Wall Plate, Stainless Steel, 1 Module; Accessory Type Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Mini Plus Receptacle - 888N-F12AE1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details