multicomp PRO Switch, Pushbutton, Spst, 3A, 125V; Product Range Multicomp SPC15195

Description
SWITCH, PUSHBUTTON, SPST, 3A, 125V; Product Range:-; Panel Cutout Diameter:7.5mm; Contact Configuration:SPST; Switch Operation:On-(Off); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red; Contact Current AC Max:1A RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, SPST, 3A, 125V; Product Range:-; Panel Cutout Diameter:7.5mm; Contact Configuration:SPST; Switch Operation:On-(Off); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red; Contact Current AC Max:1A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Spst, 3A, 125V; Product Range Multicomp - 79K4798 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst, 3A, 125V; Product Range Multicomp
79K4798
Switch, Pushbutton, Spst, 3A, 125V; Product Range Multicomp 79K4798
SWITCH, PUSHBUTTON, SPST, 3A, 125V; Product Range:-; Panel Cutout Diameter:7.5mm; Contact Configuration:SPST; Switch Operation:On-(Off); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red; Contact Current AC Max:1A RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST, 3A, 125V; Product Range:-; Panel Cutout Diameter:7.5mm; Contact Configuration:SPST; Switch Operation:On-(Off); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red; Contact Current AC Max:1A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 79K4798
Product Name Switch, Pushbutton, Spst, 3A, 125V; Product Range Multicomp
Switch Function On-(Off)
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Illuminated button Ex i - comex illuminated button ex i - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details