multicomp PRO Centronics Connector Female 14 Position Solder; No. Of Contacts Multicomp SPC15189

Description
CENTRONICS CONNECTOR FEMALE 14 POSITION SOLDER; No. of Contacts:14Contacts; Gender:Receptacle; Connector Type:Centronics; Contact Termination Type:Solder; Product Range:-; Connector Mounting:Cable Mount; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
CENTRONICS CONNECTOR FEMALE 14 POSITION SOLDER; No. of Contacts:14Contacts; Gender:Receptacle; Connector Type:Centronics; Contact Termination Type:Solder; Product Range:-; Connector Mounting:Cable Mount; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centronics Connector Female 14 Position Solder; No. Of Contacts Multicomp - 79K4792 - Newark, An Avnet Company
Chicago, IL, United States
Centronics Connector Female 14 Position Solder; No. Of Contacts Multicomp
79K4792
Centronics Connector Female 14 Position Solder; No. Of Contacts Multicomp 79K4792
CENTRONICS CONNECTOR FEMALE 14 POSITION SOLDER; No. of Contacts:14Contacts; Gender:Receptacle; Connector Type:Centronics; Contact Termination Type:Solder; Product Range:-; Connector Mounting:Cable Mount; Contact Material:Brass RoHS Compliant: Yes

CENTRONICS CONNECTOR FEMALE 14 POSITION SOLDER; No. of Contacts:14Contacts; Gender:Receptacle; Connector Type:Centronics; Contact Termination Type:Solder; Product Range:-; Connector Mounting:Cable Mount; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 79K4792
Product Name Centronics Connector Female 14 Position Solder; No. Of Contacts Multicomp
Connector Type Centronics Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 4 Pair Cables Plug Connector - Shielded Cat 5e / Cat 6 - 110630 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
MDHC Series: DC TO 40 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
CHAMELEON PLUG - 027-6A03-FC0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details