multicomp PRO D Sub Connector, High Density-Hd, 62 Position, Receptacle; No. Of Contacts Multicomp SPC15169

Description
D SUB CONNECTOR, HIGH DENSITY-HD, 62 POSITION, RECEPTACLE; No. of Contacts:62Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:HD D Sub Dip Series; Connector Body Material:Metal Body RoHS Compliant: Yes
Datasheet
Description
D SUB CONNECTOR, HIGH DENSITY-HD, 62 POSITION, RECEPTACLE; No. of Contacts:62Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:HD D Sub Dip Series; Connector Body Material:Metal Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, High Density-Hd, 62 Position, Receptacle; No. Of Contacts Multicomp - 79K4773 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, High Density-Hd, 62 Position, Receptacle; No. Of Contacts Multicomp
79K4773
D Sub Connector, High Density-Hd, 62 Position, Receptacle; No. Of Contacts Multicomp 79K4773
D SUB CONNECTOR, HIGH DENSITY-HD, 62 POSITION, RECEPTACLE; No. of Contacts:62Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:HD D Sub Dip Series; Connector Body Material:Metal Body RoHS Compliant: Yes

D SUB CONNECTOR, HIGH DENSITY-HD, 62 POSITION, RECEPTACLE; No. of Contacts:62Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:HD D Sub Dip Series; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 79K4773
Product Name D Sub Connector, High Density-Hd, 62 Position, Receptacle; No. Of Contacts Multicomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

BNC Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0060-2-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
High Flow Power Backplane 2x2 Male +6 Signal Right Angle Press Fit Connector - 80319RH6-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details