multicomp PRO Tip Plug, Solderless, Red; Gender Multicomp SPC15166

Description
TIP PLUG, SOLDERLESS, RED; Gender:Plug; Connector Mounting:-; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Solderless; Colour:Red RoHS Compliant: Yes
Datasheet
Description
TIP PLUG, SOLDERLESS, RED; Gender:Plug; Connector Mounting:-; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Solderless; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip Plug, Solderless, Red; Gender Multicomp - 79K4770 - Newark, An Avnet Company
Chicago, IL, United States
Tip Plug, Solderless, Red; Gender Multicomp
79K4770
Tip Plug, Solderless, Red; Gender Multicomp 79K4770
TIP PLUG, SOLDERLESS, RED; Gender:Plug; Connector Mounting:-; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Solderless; Colour:Red RoHS Compliant: Yes

TIP PLUG, SOLDERLESS, RED; Gender:Plug; Connector Mounting:-; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Solderless; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 79K4770
Product Name Tip Plug, Solderless, Red; Gender Multicomp
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Plug - FBS-SUB-9-GS-2X4POL-B - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
898D Receptacles - 888D-M5AA9-0M15 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details