multicomp PRO D Sub Connector, High Density-Hd, 62 Position, Plug; No. Of Contacts Multicomp SPC15155

Description
D SUB CONNECTOR, HIGH DENSITY-HD, 62 POSITION, PLUG; No. of Contacts:62Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:HD D Sub Crimp Series; Connector Body Material:Metal Body RoHS Compliant: Yes
Datasheet
Description
D SUB CONNECTOR, HIGH DENSITY-HD, 62 POSITION, PLUG; No. of Contacts:62Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:HD D Sub Crimp Series; Connector Body Material:Metal Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, High Density-Hd, 62 Position, Plug; No. Of Contacts Multicomp - 79K4763 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, High Density-Hd, 62 Position, Plug; No. Of Contacts Multicomp
79K4763
D Sub Connector, High Density-Hd, 62 Position, Plug; No. Of Contacts Multicomp 79K4763
D SUB CONNECTOR, HIGH DENSITY-HD, 62 POSITION, PLUG; No. of Contacts:62Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:HD D Sub Crimp Series; Connector Body Material:Metal Body RoHS Compliant: Yes

D SUB CONNECTOR, HIGH DENSITY-HD, 62 POSITION, PLUG; No. of Contacts:62Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:HD D Sub Crimp Series; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 79K4763
Product Name D Sub Connector, High Density-Hd, 62 Position, Plug; No. Of Contacts Multicomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products