multicomp PRO D Sub Connector, Standard, 15 Position, Plug; No. Of Contacts Multicomp SPC15152

Description
D SUB CONNECTOR, STANDARD, 15 POSITION, PLUG; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:90deg Snap In PCB D Subs; Connector Body Material:Metal Body RoHS Compliant: No
Datasheet
Description
D SUB CONNECTOR, STANDARD, 15 POSITION, PLUG; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:90deg Snap In PCB D Subs; Connector Body Material:Metal Body RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Standard, 15 Position, Plug; No. Of Contacts Multicomp - 79K4761 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 15 Position, Plug; No. Of Contacts Multicomp
79K4761
D Sub Connector, Standard, 15 Position, Plug; No. Of Contacts Multicomp 79K4761
D SUB CONNECTOR, STANDARD, 15 POSITION, PLUG; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:90deg Snap In PCB D Subs; Connector Body Material:Metal Body RoHS Compliant: No

D SUB CONNECTOR, STANDARD, 15 POSITION, PLUG; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:90deg Snap In PCB D Subs; Connector Body Material:Metal Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 79K4761
Product Name D Sub Connector, Standard, 15 Position, Plug; No. Of Contacts Multicomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data