multicomp PRO Ethernet Cover, Size Da, Zinc Alloy; Product Range Multicomp SPC15128

Description
ETHERNET COVER, SIZE DA, ZINC ALLOY; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:90°; Connector Body Material:Zinc Alloy Body; Accessory Type:Ethernet Cover; Connector Shell Size:DA; Enclosure Material:Zinc Alloy RoHS Compliant: Yes
Datasheet
Description
ETHERNET COVER, SIZE DA, ZINC ALLOY; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:90°; Connector Body Material:Zinc Alloy Body; Accessory Type:Ethernet Cover; Connector Shell Size:DA; Enclosure Material:Zinc Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Cover, Size Da, Zinc Alloy; Product Range Multicomp - 79K4744 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Cover, Size Da, Zinc Alloy; Product Range Multicomp
79K4744
Ethernet Cover, Size Da, Zinc Alloy; Product Range Multicomp 79K4744
ETHERNET COVER, SIZE DA, ZINC ALLOY; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:90°; Connector Body Material:Zinc Alloy Body; Accessory Type:Ethernet Cover; Connector Shell Size:DA; Enclosure Material:Zinc Alloy RoHS Compliant: Yes

ETHERNET COVER, SIZE DA, ZINC ALLOY; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:90°; Connector Body Material:Zinc Alloy Body; Accessory Type:Ethernet Cover; Connector Shell Size:DA; Enclosure Material:Zinc Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 79K4744
Product Name Ethernet Cover, Size Da, Zinc Alloy; Product Range Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 63.5 mm (2.5 inch)
Bearing Bore / Ring O.D. 2.25 inch (57.15 mm)
View Details