multicomp PRO Metal Cover, Zinc; Product Range Multicomp Pro SPC15090

Description
METAL COVER, ZINC; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:45°; Connector Body Material:Zinc Body; Accessory Type:Metal Cover; Body Color:Silver; Enclosure Material:Zinc; External Depth:1.59"; External Height:0.57" RoHS Compliant: Yes
Datasheet
Description
METAL COVER, ZINC; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:45°; Connector Body Material:Zinc Body; Accessory Type:Metal Cover; Body Color:Silver; Enclosure Material:Zinc; External Depth:1.59"; External Height:0.57" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Cover, Zinc; Product Range Multicomp Pro - 80K5435 - Newark, An Avnet Company
Chicago, IL, United States
Metal Cover, Zinc; Product Range Multicomp Pro
80K5435
Metal Cover, Zinc; Product Range Multicomp Pro 80K5435
METAL COVER, ZINC; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:45°; Connector Body Material:Zinc Body; Accessory Type:Metal Cover; Body Color:Silver; Enclosure Material:Zinc; External Depth:1.59"; External Height:0.57" RoHS Compliant: Yes

METAL COVER, ZINC; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:45°; Connector Body Material:Zinc Body; Accessory Type:Metal Cover; Body Color:Silver; Enclosure Material:Zinc; External Depth:1.59"; External Height:0.57" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 80K5435
Product Name Metal Cover, Zinc; Product Range Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25 mm (0.9843 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details