multicomp PRO D Sub Cover, Die Cast Zinc; Product Range Multicomp Pro SPC15088

Description
D SUB COVER, DIE CAST ZINC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:45°; Connector Body Material:Zinc Body; Accessory Type:D Sub Cover; Body Color:Silver; Connector Shell Size:DA; Enclosure Material:Zinc RoHS Compliant: Yes
Datasheet
Description
D SUB COVER, DIE CAST ZINC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:45°; Connector Body Material:Zinc Body; Accessory Type:D Sub Cover; Body Color:Silver; Connector Shell Size:DA; Enclosure Material:Zinc RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Cover, Die Cast Zinc; Product Range Multicomp Pro - 80K5433 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Cover, Die Cast Zinc; Product Range Multicomp Pro
80K5433
D Sub Cover, Die Cast Zinc; Product Range Multicomp Pro 80K5433
D SUB COVER, DIE CAST ZINC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:45°; Connector Body Material:Zinc Body; Accessory Type:D Sub Cover; Body Color:Silver; Connector Shell Size:DA; Enclosure Material:Zinc RoHS Compliant: Yes

D SUB COVER, DIE CAST ZINC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:45°; Connector Body Material:Zinc Body; Accessory Type:D Sub Cover; Body Color:Silver; Connector Shell Size:DA; Enclosure Material:Zinc RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 80K5433
Product Name D Sub Cover, Die Cast Zinc; Product Range Multicomp Pro
Material Zinc Body
Unlock Full Specs
to access all available technical data

Similar Products

4+4 Pos. Straight Panel or Board Mount Metal Backshell Kit for Gecko-MT - G125-96002-04-04-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.26 inch (32.05 mm)
View Details
D Sub Backshells - 2835812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Die Cast Zinc
View Details