multicomp PRO Right Angle Cover, Zinc Alloy; Product Range Multicomp Pro SPC15030

Description
RIGHT ANGLE COVER, ZINC ALLOY; Product Range:-; D Sub Shell Size:-; Cable Exit Angle:90°; Connector Body Material:Zinc Alloy Body; Accessory Type:Right Angle Cover; Enclosure Material:Zinc Alloy; External Depth:3.165" RoHS Compliant: Yes
Description
RIGHT ANGLE COVER, ZINC ALLOY; Product Range:-; D Sub Shell Size:-; Cable Exit Angle:90°; Connector Body Material:Zinc Alloy Body; Accessory Type:Right Angle Cover; Enclosure Material:Zinc Alloy; External Depth:3.165" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Right Angle Cover, Zinc Alloy; Product Range Multicomp Pro - 80K5429 - Newark, An Avnet Company
Chicago, IL, United States
Right Angle Cover, Zinc Alloy; Product Range Multicomp Pro
80K5429
Right Angle Cover, Zinc Alloy; Product Range Multicomp Pro 80K5429
RIGHT ANGLE COVER, ZINC ALLOY; Product Range:-; D Sub Shell Size:-; Cable Exit Angle:90°; Connector Body Material:Zinc Alloy Body; Accessory Type:Right Angle Cover; Enclosure Material:Zinc Alloy; External Depth:3.165" RoHS Compliant: Yes

RIGHT ANGLE COVER, ZINC ALLOY; Product Range:-; D Sub Shell Size:-; Cable Exit Angle:90°; Connector Body Material:Zinc Alloy Body; Accessory Type:Right Angle Cover; Enclosure Material:Zinc Alloy; External Depth:3.165" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 80K5429
Product Name Right Angle Cover, Zinc Alloy; Product Range Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details