multicomp PRO Dust Cover, Polyethylene; Product Range Multicomp Pro SPC15029

Description
DUST COVER, POLYETHYLENE; Product Range:-; Connector Body Material:PE (Polyethylene) Body; Accessory Type:Dust Cover; Enclosure Material:Plastic; For Use With:37 Pos D-Sub Receptacle Connectors; No. of Positions:37 RoHS Compliant: Yes
Description
DUST COVER, POLYETHYLENE; Product Range:-; Connector Body Material:PE (Polyethylene) Body; Accessory Type:Dust Cover; Enclosure Material:Plastic; For Use With:37 Pos D-Sub Receptacle Connectors; No. of Positions:37 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dust Cover, Polyethylene; Product Range Multicomp Pro - 80K5428 - Newark, An Avnet Company
Chicago, IL, United States
Dust Cover, Polyethylene; Product Range Multicomp Pro
80K5428
Dust Cover, Polyethylene; Product Range Multicomp Pro 80K5428
DUST COVER, POLYETHYLENE; Product Range:-; Connector Body Material:PE (Polyethylene) Body; Accessory Type:Dust Cover; Enclosure Material:Plastic; For Use With:37 Pos D-Sub Receptacle Connectors; No. of Positions:37 RoHS Compliant: Yes

DUST COVER, POLYETHYLENE; Product Range:-; Connector Body Material:PE (Polyethylene) Body; Accessory Type:Dust Cover; Enclosure Material:Plastic; For Use With:37 Pos D-Sub Receptacle Connectors; No. of Positions:37 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 80K5428
Product Name Dust Cover, Polyethylene; Product Range Multicomp Pro
Material Polyethylene (PE); PE (Polyethylene) Body
Unlock Full Specs
to access all available technical data

Similar Products

BAND-IT tie for Metal Cable Backshell - M80-9470000 - Harwin Plc
Specs
Material Steel - Stainless; Stainless Steel
Width 8.14 inch (207 mm)
Length 0.1575 inch (4 mm)
View Details
D Sub Backshells - 5444411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Top Entry
Material Pet
View Details