multicomp PRO Dust Cover, Plastic; Product Range Multicomp Pro SPC15028

Description
DUST COVER, PLASTIC; Product Range:-; Connector Body Material:Plastic Body; Accessory Type:Dust Cover; Enclosure Material:Plastic; For Use With:37 Pos D-Sub Plug Connectors; No. of Positions:37 RoHS Compliant: Yes
Datasheet
Description
DUST COVER, PLASTIC; Product Range:-; Connector Body Material:Plastic Body; Accessory Type:Dust Cover; Enclosure Material:Plastic; For Use With:37 Pos D-Sub Plug Connectors; No. of Positions:37 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dust Cover, Plastic; Product Range Multicomp Pro - 80K5427 - Newark, An Avnet Company
Chicago, IL, United States
Dust Cover, Plastic; Product Range Multicomp Pro
80K5427
Dust Cover, Plastic; Product Range Multicomp Pro 80K5427
DUST COVER, PLASTIC; Product Range:-; Connector Body Material:Plastic Body; Accessory Type:Dust Cover; Enclosure Material:Plastic; For Use With:37 Pos D-Sub Plug Connectors; No. of Positions:37 RoHS Compliant: Yes

DUST COVER, PLASTIC; Product Range:-; Connector Body Material:Plastic Body; Accessory Type:Dust Cover; Enclosure Material:Plastic; For Use With:37 Pos D-Sub Plug Connectors; No. of Positions:37 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 80K5427
Product Name Dust Cover, Plastic; Product Range Multicomp Pro
Material Plastic Body
Unlock Full Specs
to access all available technical data

Similar Products

4 Pos. Straight Cable Metal Backshell for Kona - KA1-9700400 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 2.35 inch (59.6 mm)
View Details
D Sub Backshells - 480175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Top Entry
Material Pet
View Details