multicomp PRO Dust Cover, Polyethylene; Product Range Multicomp Pro SPC15025

Description
DUST COVER, POLYETHYLENE; Product Range:-; Connector Body Material:PE (Polyethylene) Body; Accessory Type:Dust Cover; Enclosure Material:Plastic; For Use With:15 Pos D-Sub Receptacle Connectors; No. of Positions:15 RoHS Compliant: Yes
Datasheet
Description
DUST COVER, POLYETHYLENE; Product Range:-; Connector Body Material:PE (Polyethylene) Body; Accessory Type:Dust Cover; Enclosure Material:Plastic; For Use With:15 Pos D-Sub Receptacle Connectors; No. of Positions:15 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dust Cover, Polyethylene; Product Range Multicomp Pro - 80K5424 - Newark, An Avnet Company
Chicago, IL, United States
Dust Cover, Polyethylene; Product Range Multicomp Pro
80K5424
Dust Cover, Polyethylene; Product Range Multicomp Pro 80K5424
DUST COVER, POLYETHYLENE; Product Range:-; Connector Body Material:PE (Polyethylene) Body; Accessory Type:Dust Cover; Enclosure Material:Plastic; For Use With:15 Pos D-Sub Receptacle Connectors; No. of Positions:15 RoHS Compliant: Yes

DUST COVER, POLYETHYLENE; Product Range:-; Connector Body Material:PE (Polyethylene) Body; Accessory Type:Dust Cover; Enclosure Material:Plastic; For Use With:15 Pos D-Sub Receptacle Connectors; No. of Positions:15 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 80K5424
Product Name Dust Cover, Polyethylene; Product Range Multicomp Pro
Material Polyethylene (PE); PE (Polyethylene) Body
Unlock Full Specs
to access all available technical data

Similar Products

6+8 Pos. Cable Metal Backshell Kit for Gecko-MT, Hex Socket Screw-Lok - G125-964F1-06-08-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.66 inch (42.05 mm)
View Details
D Sub Backshells - 329438 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Plastic
View Details