multicomp PRO Dust Cap, Polyethylene; Product Range Multicomp Pro SPC15023

Description
DUST CAP, POLYETHYLENE; Product Range:-; Connector Body Material:PE (Polyethylene) Body; Accessory Type:Dust Cover; Enclosure Material:Plastic; For Use With:9 Pos D-Sub Receptacle Connectors; No. of Positions:9 RoHS Compliant: Yes
Datasheet
Description
DUST CAP, POLYETHYLENE; Product Range:-; Connector Body Material:PE (Polyethylene) Body; Accessory Type:Dust Cover; Enclosure Material:Plastic; For Use With:9 Pos D-Sub Receptacle Connectors; No. of Positions:9 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dust Cap, Polyethylene; Product Range Multicomp Pro - 80K5422 - Newark, An Avnet Company
Chicago, IL, United States
Dust Cap, Polyethylene; Product Range Multicomp Pro
80K5422
Dust Cap, Polyethylene; Product Range Multicomp Pro 80K5422
DUST CAP, POLYETHYLENE; Product Range:-; Connector Body Material:PE (Polyethylene) Body; Accessory Type:Dust Cover; Enclosure Material:Plastic; For Use With:9 Pos D-Sub Receptacle Connectors; No. of Positions:9 RoHS Compliant: Yes

DUST CAP, POLYETHYLENE; Product Range:-; Connector Body Material:PE (Polyethylene) Body; Accessory Type:Dust Cover; Enclosure Material:Plastic; For Use With:9 Pos D-Sub Receptacle Connectors; No. of Positions:9 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 80K5422
Product Name Dust Cap, Polyethylene; Product Range Multicomp Pro
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

2 Pos. Vertical Panel Mount Metal Backshell for Kona - KA1-9500202 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.48 inch (37.5 mm)
View Details
Circular Connector Backshells - 2411402 - RS Components, Ltd.
Specs
Shape / Application Round
Wire Entry Top Entry
Material Metal
View Details