multicomp PRO Dust Cover, Polyethylene; Product Range Multicomp Pro SPC15022

Description
DUST COVER, POLYETHYLENE; Product Range:-; Connector Body Material:PE (Polyethylene) Body; Accessory Type:Dust Cover; Enclosure Material:Plastic; For Use With:9 Pos D-Sub Plug Connectors; No. of Positions:9 RoHS Compliant: Yes
Datasheet
Description
DUST COVER, POLYETHYLENE; Product Range:-; Connector Body Material:PE (Polyethylene) Body; Accessory Type:Dust Cover; Enclosure Material:Plastic; For Use With:9 Pos D-Sub Plug Connectors; No. of Positions:9 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dust Cover, Polyethylene; Product Range Multicomp Pro - 80K5421 - Newark, An Avnet Company
Chicago, IL, United States
Dust Cover, Polyethylene; Product Range Multicomp Pro
80K5421
Dust Cover, Polyethylene; Product Range Multicomp Pro 80K5421
DUST COVER, POLYETHYLENE; Product Range:-; Connector Body Material:PE (Polyethylene) Body; Accessory Type:Dust Cover; Enclosure Material:Plastic; For Use With:9 Pos D-Sub Plug Connectors; No. of Positions:9 RoHS Compliant: Yes

DUST COVER, POLYETHYLENE; Product Range:-; Connector Body Material:PE (Polyethylene) Body; Accessory Type:Dust Cover; Enclosure Material:Plastic; For Use With:9 Pos D-Sub Plug Connectors; No. of Positions:9 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 80K5421
Product Name Dust Cover, Polyethylene; Product Range Multicomp Pro
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

4 Pos. Vertical Panel Mount Metal Backshell for Kona - KA1-9500402 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 2.15 inch (54.5 mm)
View Details
SB ® 50 DUST COVER-RED-2 - 134G1 - Anderson Power Products
Anderson Power Products
Specs
Type Cap
View Details
2 suppliers
D Sub Backshells - 340059 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Plastic
View Details