multicomp PRO D Sub Cover, Size Dc, Metal; Product Range Multicomp Pro SPC15009

Description
D SUB COVER, SIZE DC, METAL; Product Range:Deluxe Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Metal Body; Accessory Type:D Sub Cover; Connector Shell Size:DC; Enclosure Material:Metal RoHS Compliant: Yes
Datasheet
Description
D SUB COVER, SIZE DC, METAL; Product Range:Deluxe Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Metal Body; Accessory Type:D Sub Cover; Connector Shell Size:DC; Enclosure Material:Metal RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Cover, Size Dc, Metal; Product Range Multicomp Pro - 80K5418 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Cover, Size Dc, Metal; Product Range Multicomp Pro
80K5418
D Sub Cover, Size Dc, Metal; Product Range Multicomp Pro 80K5418
D SUB COVER, SIZE DC, METAL; Product Range:Deluxe Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Metal Body; Accessory Type:D Sub Cover; Connector Shell Size:DC; Enclosure Material:Metal RoHS Compliant: Yes

D SUB COVER, SIZE DC, METAL; Product Range:Deluxe Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Metal Body; Accessory Type:D Sub Cover; Connector Shell Size:DC; Enclosure Material:Metal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 80K5418
Product Name D Sub Cover, Size Dc, Metal; Product Range Multicomp Pro
Material Metal Body
Unlock Full Specs
to access all available technical data

Similar Products

2 Pos. Female Receptacle Right-Angle Cable Metal Backshell Kit for Kona - KA1-9800200 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.54 inch (39 mm)
View Details
D Sub Backshells - 458070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Top Entry
Material Aluminum; Aluminium
View Details