multicomp PRO D Sub Cover, Size Db, Zinc Alloy; Product Range Multicomp Pro SPC15007

Description
D SUB COVER, SIZE DB, ZINC ALLOY; Product Range:Deluxe Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:Metal Cover; Connector Shell Size:DB; Enclosure Material:Zinc Alloy RoHS Compliant: Yes
Datasheet
Description
D SUB COVER, SIZE DB, ZINC ALLOY; Product Range:Deluxe Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:Metal Cover; Connector Shell Size:DB; Enclosure Material:Zinc Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Cover, Size Db, Zinc Alloy; Product Range Multicomp Pro - 80K5416 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Cover, Size Db, Zinc Alloy; Product Range Multicomp Pro
80K5416
D Sub Cover, Size Db, Zinc Alloy; Product Range Multicomp Pro 80K5416
D SUB COVER, SIZE DB, ZINC ALLOY; Product Range:Deluxe Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:Metal Cover; Connector Shell Size:DB; Enclosure Material:Zinc Alloy RoHS Compliant: Yes

D SUB COVER, SIZE DB, ZINC ALLOY; Product Range:Deluxe Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:Metal Cover; Connector Shell Size:DB; Enclosure Material:Zinc Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 80K5416
Product Name D Sub Cover, Size Db, Zinc Alloy; Product Range Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 55 mm (2.17 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details