multicomp PRO D Sub Backshell, Size Db, Metal; Product Range Multicomp Pro SPC15006

Description
D SUB BACKSHELL, SIZE DB, METAL; Product Range:Deluxe Series; D Sub Shell Size:DB; Cable Exit Angle:-; Connector Body Material:Metal Body; Accessory Type:Backshell; Connector Shell Size:DB; Enclosure Material:Metal RoHS Compliant: Yes
Datasheet
Description
D SUB BACKSHELL, SIZE DB, METAL; Product Range:Deluxe Series; D Sub Shell Size:DB; Cable Exit Angle:-; Connector Body Material:Metal Body; Accessory Type:Backshell; Connector Shell Size:DB; Enclosure Material:Metal RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, Size Db, Metal; Product Range Multicomp Pro - 80K5415 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, Size Db, Metal; Product Range Multicomp Pro
80K5415
D Sub Backshell, Size Db, Metal; Product Range Multicomp Pro 80K5415
D SUB BACKSHELL, SIZE DB, METAL; Product Range:Deluxe Series; D Sub Shell Size:DB; Cable Exit Angle:-; Connector Body Material:Metal Body; Accessory Type:Backshell; Connector Shell Size:DB; Enclosure Material:Metal RoHS Compliant: Yes

D SUB BACKSHELL, SIZE DB, METAL; Product Range:Deluxe Series; D Sub Shell Size:DB; Cable Exit Angle:-; Connector Body Material:Metal Body; Accessory Type:Backshell; Connector Shell Size:DB; Enclosure Material:Metal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 80K5415
Product Name D Sub Backshell, Size Db, Metal; Product Range Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Mounting Plates, 0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 220 mm (8.66 inch)
Bearing Bore / Ring O.D. 7.87 inch (200 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details