multicomp PRO D Sub Cover, Size Da, Zinc Alloy; Product Range Multicomp Pro SPC15005

Description
D SUB COVER, SIZE DA, ZINC ALLOY; Product Range:Deluxe Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:Metal Cover; Connector Shell Size:DA; Enclosure Material:Zinc Alloy RoHS Compliant: Yes
Datasheet
Description
D SUB COVER, SIZE DA, ZINC ALLOY; Product Range:Deluxe Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:Metal Cover; Connector Shell Size:DA; Enclosure Material:Zinc Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Cover, Size Da, Zinc Alloy; Product Range Multicomp Pro - 80K5414 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Cover, Size Da, Zinc Alloy; Product Range Multicomp Pro
80K5414
D Sub Cover, Size Da, Zinc Alloy; Product Range Multicomp Pro 80K5414
D SUB COVER, SIZE DA, ZINC ALLOY; Product Range:Deluxe Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:Metal Cover; Connector Shell Size:DA; Enclosure Material:Zinc Alloy RoHS Compliant: Yes

D SUB COVER, SIZE DA, ZINC ALLOY; Product Range:Deluxe Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:Metal Cover; Connector Shell Size:DA; Enclosure Material:Zinc Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 80K5414
Product Name D Sub Cover, Size Da, Zinc Alloy; Product Range Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 42 mm (1.65 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details